Capital Lighting, Inc. 31054 Lamps-Accent Lamps 407313

Description
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Candelabra Qty: 2 Finish: Blue Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Candelabra Qty: 2 Finish: Blue Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
31054 Lamps-Accent Lamps - 407313 - Capital Lighting, Inc.
Columbus, OH, USA
31054 Lamps-Accent Lamps
407313
31054 Lamps-Accent Lamps 407313
PRODUCT DETAILS / SPECS Height: 14.50 Bulb Type: Candelabra Qty: 2 Finish: Blue Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 14.50
Bulb
Type: Candelabra
Qty: 2
Finish: Blue
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407313
Product Name 31054 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details