Capital Lighting, Inc. 31261 Pendants-Bowl Style 407309

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
31261 Pendants-Bowl Style - 407309 - Capital Lighting, Inc.
Columbus, OH, USA
31261 Pendants-Bowl Style
407309
31261 Pendants-Bowl Style 407309
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407309
Product Name 31261 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details