Capital Lighting, Inc. 31314 Lamps-Floor Lamps 407306

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ca Pink C Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ca Pink C Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
31314 Lamps-Floor Lamps - 407306 - Capital Lighting, Inc.
Columbus, OH, USA
31314 Lamps-Floor Lamps
407306
31314 Lamps-Floor Lamps 407306
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 64.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ca Pink C Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 64.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ca Pink C
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407306
Product Name 31314 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details