Capital Lighting, Inc. 31316 Pendants-Glass Down 407303

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
31316 Pendants-Glass Down - 407303 - Capital Lighting, Inc.
Columbus, OH, USA
31316 Pendants-Glass Down
407303
31316 Pendants-Glass Down 407303
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407303
Product Name 31316 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details