Capital Lighting, Inc. 67013 Fans-Light Kits 407297

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67013 Fans-Light Kits - 407297 - Capital Lighting, Inc.
Columbus, OH, USA
67013 Fans-Light Kits
407297
67013 Fans-Light Kits 407297
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.00
Bulb
Type: TBD
Qty: 3
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407297
Product Name 67013 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details