Capital Lighting, Inc. 69963 Sconces-Pocket 407280

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
69963 Sconces-Pocket - 407280 - Capital Lighting, Inc.
Columbus, OH, USA
69963 Sconces-Pocket
407280
69963 Sconces-Pocket 407280
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Multi
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407280
Product Name 69963 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details