Capital Lighting, Inc. 67716 Foyer/Hall Lanterns-Glass w/Frame 407273

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 61.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Charred Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 61.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Charred Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67716 Foyer/Hall Lanterns-Glass w/Frame - 407273 - Capital Lighting, Inc.
Columbus, OH, USA
67716 Foyer/Hall Lanterns-Glass w/Frame
407273
67716 Foyer/Hall Lanterns-Glass w/Frame 407273
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 61.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Charred Iron Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 61.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Charred Iron
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407273
Product Name 67716 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details