Capital Lighting, Inc. 67729 Large Chandeliers-Candle 407270

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67729 Large Chandeliers-Candle - 407270 - Capital Lighting, Inc.
Columbus, OH, USA
67729 Large Chandeliers-Candle
407270
67729 Large Chandeliers-Candle 407270
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407270
Product Name 67729 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details