Capital Lighting, Inc. 67972 Mid. Chandeliers-Pillar Candle 407269

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67972 Mid. Chandeliers-Pillar Candle - 407269 - Capital Lighting, Inc.
Columbus, OH, USA
67972 Mid. Chandeliers-Pillar Candle
407269
67972 Mid. Chandeliers-Pillar Candle 407269
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407269
Product Name 67972 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details