Capital Lighting, Inc. 67994 Large Chandeliers-Glass Shade 407266

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67994 Large Chandeliers-Glass Shade - 407266 - Capital Lighting, Inc.
Columbus, OH, USA
67994 Large Chandeliers-Glass Shade
407266
67994 Large Chandeliers-Glass Shade 407266
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407266
Product Name 67994 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details