Capital Lighting, Inc. 68068 Pendants-Bowl Style 407261

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68068 Pendants-Bowl Style - 407261 - Capital Lighting, Inc.
Columbus, OH, USA
68068 Pendants-Bowl Style
407261
68068 Pendants-Bowl Style 407261
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 38.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Beige
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407261
Product Name 68068 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details