Capital Lighting, Inc. 69275 Pendants-Glass Down 407259

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Purple Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Purple Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69275 Pendants-Glass Down - 407259 - Capital Lighting, Inc.
Columbus, OH, USA
69275 Pendants-Glass Down
407259
69275 Pendants-Glass Down 407259
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Purple Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Purple
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407259
Product Name 69275 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details