Capital Lighting, Inc. 69366 Large Chandeliers-Glass Shade 407257

Description
PRODUCT DETAILS / SPECS Width/Dia: 100.00 Height: 104.50 Bulb Type: Medium Qty: 19 Wattage: 40 Finish: Xag 59rwg Product Name: 19 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 100.00 Height: 104.50 Bulb Type: Medium Qty: 19 Wattage: 40 Finish: Xag 59rwg Product Name: 19 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69366 Large Chandeliers-Glass Shade - 407257 - Capital Lighting, Inc.
Columbus, OH, USA
69366 Large Chandeliers-Glass Shade
407257
69366 Large Chandeliers-Glass Shade 407257
PRODUCT DETAILS / SPECS Width/Dia: 100.00 Height: 104.50 Bulb Type: Medium Qty: 19 Wattage: 40 Finish: Xag 59rwg Product Name: 19 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 100.00
Height: 104.50
Bulb
Type: Medium
Qty: 19
Wattage: 40
Finish: Xag 59rwg
Product Name: 19 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407257
Product Name 69366 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details