Capital Lighting, Inc. 67970 Large Chandeliers-Candle 407248

Description
PRODUCT DETAILS / SPECS Width/Dia: 144.00 Height: 137.00 Bulb Type: Led Qty: 3 Wattage: 12 Finish: White Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 144.00 Height: 137.00 Bulb Type: Led Qty: 3 Wattage: 12 Finish: White Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67970 Large Chandeliers-Candle - 407248 - Capital Lighting, Inc.
Columbus, OH, USA
67970 Large Chandeliers-Candle
407248
67970 Large Chandeliers-Candle 407248
PRODUCT DETAILS / SPECS Width/Dia: 144.00 Height: 137.00 Bulb Type: Led Qty: 3 Wattage: 12 Finish: White Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 144.00
Height: 137.00
Bulb
Type: Led
Qty: 3
Wattage: 12
Finish: White
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407248
Product Name 67970 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details