Capital Lighting, Inc. 67844 Lamps-Table Lamps 407246

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
67844 Lamps-Table Lamps - 407246 - Capital Lighting, Inc.
Columbus, OH, USA
67844 Lamps-Table Lamps
407246
67844 Lamps-Table Lamps 407246
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407246
Product Name 67844 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details