Capital Lighting, Inc. 67872 Pendants-Drum Shade 407242

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: 4 Pin Cfl Qty: 4 Wattage: 13 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: 4 Pin Cfl Qty: 4 Wattage: 13 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67872 Pendants-Drum Shade - 407242 - Capital Lighting, Inc.
Columbus, OH, USA
67872 Pendants-Drum Shade
407242
67872 Pendants-Drum Shade 407242
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.00 Bulb Type: 4 Pin Cfl Qty: 4 Wattage: 13 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.00
Bulb
Type: 4 Pin Cfl
Qty: 4
Wattage: 13
Finish: Black
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407242
Product Name 67872 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details