Capital Lighting, Inc. 69245 Semi-Flush Mts.-Bowl Style 407221

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cabernet Swirl (Burgundy Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cabernet Swirl (Burgundy Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69245 Semi-Flush Mts.-Bowl Style - 407221 - Capital Lighting, Inc.
Columbus, OH, USA
69245 Semi-Flush Mts.-Bowl Style
407221
69245 Semi-Flush Mts.-Bowl Style 407221
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cabernet Swirl (Burgundy Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cabernet Swirl (Burgundy
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407221
Product Name 69245 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details