Capital Lighting, Inc. 69250 Large Chandeliers-Glass Shade 407220

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vin Cop Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vin Cop Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
69250 Large Chandeliers-Glass Shade - 407220 - Capital Lighting, Inc.
Columbus, OH, USA
69250 Large Chandeliers-Glass Shade
407220
69250 Large Chandeliers-Glass Shade 407220
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 36.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vin Cop Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 36.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Vin Cop
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407220
Product Name 69250 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details