Capital Lighting, Inc. 68553 Lamps-Floor Lamps 407218

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
68553 Lamps-Floor Lamps - 407218 - Capital Lighting, Inc.
Columbus, OH, USA
68553 Lamps-Floor Lamps
407218
68553 Lamps-Floor Lamps 407218
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 63.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Beige
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407218
Product Name 68553 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details