Capital Lighting, Inc. 38884 Lamps-Table Lamps 407196

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: TBD Finish: Black Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: TBD Finish: Black Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
38884 Lamps-Table Lamps - 407196 - Capital Lighting, Inc.
Columbus, OH, USA
38884 Lamps-Table Lamps
407196
38884 Lamps-Table Lamps 407196
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: TBD Finish: Black Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: TBD
Finish: Black
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407196
Product Name 38884 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details