Capital Lighting, Inc. 46472 Pendants-Other 407191

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: TBD Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: TBD Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
46472 Pendants-Other - 407191 - Capital Lighting, Inc.
Columbus, OH, USA
46472 Pendants-Other
407191
46472 Pendants-Other 407191
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Bulb Type: TBD Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Bulb
Type: TBD
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407191
Product Name 46472 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details