Capital Lighting, Inc. 51065 Bathroom Fixtures-Two Lights 407186

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51065 Bathroom Fixtures-Two Lights - 407186 - Capital Lighting, Inc.
Columbus, OH, USA
51065 Bathroom Fixtures-Two Lights
407186
51065 Bathroom Fixtures-Two Lights 407186
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407186
Product Name 51065 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details