Capital Lighting, Inc. 51131 Pendants-Bowl Style 407185

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51131 Pendants-Bowl Style - 407185 - Capital Lighting, Inc.
Columbus, OH, USA
51131 Pendants-Bowl Style
407185
51131 Pendants-Bowl Style 407185
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 60.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407185
Product Name 51131 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details