Capital Lighting, Inc. 51064 Bathroom Fixtures-Three Lights 407184

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51064 Bathroom Fixtures-Three Lights - 407184 - Capital Lighting, Inc.
Columbus, OH, USA
51064 Bathroom Fixtures-Three Lights
407184
51064 Bathroom Fixtures-Three Lights 407184
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407184
Product Name 51064 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details