Capital Lighting, Inc. 51067 Bathroom Fixtures-Two Lights 407183

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51067 Bathroom Fixtures-Two Lights - 407183 - Capital Lighting, Inc.
Columbus, OH, USA
51067 Bathroom Fixtures-Two Lights
407183
51067 Bathroom Fixtures-Two Lights 407183
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407183
Product Name 51067 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details