Capital Lighting, Inc. 48063 Pendants-Bowl Style 407176

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 52.50 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 52.50 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
48063 Pendants-Bowl Style - 407176 - Capital Lighting, Inc.
Columbus, OH, USA
48063 Pendants-Bowl Style
407176
48063 Pendants-Bowl Style 407176
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 52.50 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 52.50
Bulb
Type: Medium
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407176
Product Name 48063 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details