Capital Lighting, Inc. 50040 Mid. Chandeliers-Candle 407168

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Finish: Rust Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Finish: Rust Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50040 Mid. Chandeliers-Candle - 407168 - Capital Lighting, Inc.
Columbus, OH, USA
50040 Mid. Chandeliers-Candle
407168
50040 Mid. Chandeliers-Candle 407168
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Finish: Rust Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 29.00
Bulb
Type: Medium
Finish: Rust
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407168
Product Name 50040 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details