Capital Lighting, Inc. 49810 Lamps-Accent Lamps 407166

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: TBD Finish: Green Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: TBD Finish: Green Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
49810 Lamps-Accent Lamps - 407166 - Capital Lighting, Inc.
Columbus, OH, USA
49810 Lamps-Accent Lamps
407166
49810 Lamps-Accent Lamps 407166
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: TBD Finish: Green Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Type: TBD
Finish: Green
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407166
Product Name 49810 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details