Capital Lighting, Inc. 51005 Sconces-Pocket 407156

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Stainless Steel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Stainless Steel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51005 Sconces-Pocket - 407156 - Capital Lighting, Inc.
Columbus, OH, USA
51005 Sconces-Pocket
407156
51005 Sconces-Pocket 407156
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Stainless Steel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Stainless Steel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407156
Product Name 51005 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details