Capital Lighting, Inc. 51012 Pendants-Glass Down 407153

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ca Flame Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ca Flame Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51012 Pendants-Glass Down - 407153 - Capital Lighting, Inc.
Columbus, OH, USA
51012 Pendants-Glass Down
407153
51012 Pendants-Glass Down 407153
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ca Flame Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ca Flame Brushed Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407153
Product Name 51012 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details