Capital Lighting, Inc. 49168 Mid. Chandeliers-Candle 407140

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 5 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 5 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
49168 Mid. Chandeliers-Candle - 407140 - Capital Lighting, Inc.
Columbus, OH, USA
49168 Mid. Chandeliers-Candle
407140
49168 Mid. Chandeliers-Candle 407140
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 5 Finish: Antique Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 32.00
Bulb
Type: Medium
Qty: 5
Finish: Antique Copper
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407140
Product Name 49168 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details