Capital Lighting, Inc. 50762 Sconces-Single Glass 407124

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50762 Sconces-Single Glass - 407124 - Capital Lighting, Inc.
Columbus, OH, USA
50762 Sconces-Single Glass
407124
50762 Sconces-Single Glass 407124
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407124
Product Name 50762 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details