Capital Lighting, Inc. 50611 Lamps-Accent Lamps 407118

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: TBD Finish: Antique Copper Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: TBD Finish: Antique Copper Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
50611 Lamps-Accent Lamps - 407118 - Capital Lighting, Inc.
Columbus, OH, USA
50611 Lamps-Accent Lamps
407118
50611 Lamps-Accent Lamps 407118
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: TBD Finish: Antique Copper Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: TBD
Finish: Antique Copper
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407118
Product Name 50611 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details