Capital Lighting, Inc. 50603 Lamps-Table Lamps 407115

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
50603 Lamps-Table Lamps - 407115 - Capital Lighting, Inc.
Columbus, OH, USA
50603 Lamps-Table Lamps
407115
50603 Lamps-Table Lamps 407115
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407115
Product Name 50603 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details