Capital Lighting, Inc. 50716 Pendants-Bowl Style 407108

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 109.50 Bulb Type: 4Pin/Cfl Qty: 11 Wattage: 26 Finish: Nickel Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 109.50 Bulb Type: 4Pin/Cfl Qty: 11 Wattage: 26 Finish: Nickel Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50716 Pendants-Bowl Style - 407108 - Capital Lighting, Inc.
Columbus, OH, USA
50716 Pendants-Bowl Style
407108
50716 Pendants-Bowl Style 407108
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 109.50 Bulb Type: 4Pin/Cfl Qty: 11 Wattage: 26 Finish: Nickel Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 109.50
Bulb
Type: 4Pin/Cfl
Qty: 11
Wattage: 26
Finish: Nickel
Product Name: 11 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407108
Product Name 50716 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details