Capital Lighting, Inc. 50653 Mini Pendants-Rod 407104

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50653 Mini Pendants-Rod - 407104 - Capital Lighting, Inc.
Columbus, OH, USA
50653 Mini Pendants-Rod
407104
50653 Mini Pendants-Rod 407104
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407104
Product Name 50653 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details