Capital Lighting, Inc. 50662 Pendants-Bowl Style 407103

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50662 Pendants-Bowl Style - 407103 - Capital Lighting, Inc.
Columbus, OH, USA
50662 Pendants-Bowl Style
407103
50662 Pendants-Bowl Style 407103
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407103
Product Name 50662 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details