Capital Lighting, Inc. 66539 Pendants-Bowl Style 407084

Description
PRODUCT DETAILS / SPECS Width/Dia: 82.00 Height: 74.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Steel Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 82.00 Height: 74.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Steel Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66539 Pendants-Bowl Style - 407084 - Capital Lighting, Inc.
Columbus, OH, USA
66539 Pendants-Bowl Style
407084
66539 Pendants-Bowl Style 407084
PRODUCT DETAILS / SPECS Width/Dia: 82.00 Height: 74.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Steel Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 82.00
Height: 74.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Steel
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407084
Product Name 66539 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details