Capital Lighting, Inc. 51847 Sconces-Triple Glass 407070

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 33.00 Bulb Type: Halo G9 Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 33.00 Bulb Type: Halo G9 Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51847 Sconces-Triple Glass - 407070 - Capital Lighting, Inc.
Columbus, OH, USA
51847 Sconces-Triple Glass
407070
51847 Sconces-Triple Glass 407070
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 33.00 Bulb Type: Halo G9 Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 33.00
Bulb
Type: Halo G9
Qty: 3
Wattage: 25
Finish: Bronze
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407070
Product Name 51847 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details