Capital Lighting, Inc. 62945 Lamps-Table Lamps 407065

Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
62945 Lamps-Table Lamps - 407065 - Capital Lighting, Inc.
Columbus, OH, USA
62945 Lamps-Table Lamps
407065
62945 Lamps-Table Lamps 407065
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407065
Product Name 62945 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details