Capital Lighting, Inc. 56726 Island/Pool Table-4 Light + 407060

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: TBD Qty: 4 Finish: Craftsman Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: TBD Qty: 4 Finish: Craftsman Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
56726 Island/Pool Table-4 Light + - 407060 - Capital Lighting, Inc.
Columbus, OH, USA
56726 Island/Pool Table-4 Light +
407060
56726 Island/Pool Table-4 Light + 407060
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: TBD Qty: 4 Finish: Craftsman Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: TBD
Qty: 4
Finish: Craftsman
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407060
Product Name 56726 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details