Capital Lighting, Inc. 66327 Exterior -Ceiling Mount 407051

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66327 Exterior -Ceiling Mount - 407051 - Capital Lighting, Inc.
Columbus, OH, USA
66327 Exterior -Ceiling Mount
407051
66327 Exterior -Ceiling Mount 407051
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407051
Product Name 66327 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details