Capital Lighting, Inc. 52182 Lamps-Floor Lamps 407041

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.00 Bulb Type: Reg. Qty: 3 Wattage: 60 Finish: Baj Jaj Haj Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.00 Bulb Type: Reg. Qty: 3 Wattage: 60 Finish: Baj Jaj Haj Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
52182 Lamps-Floor Lamps - 407041 - Capital Lighting, Inc.
Columbus, OH, USA
52182 Lamps-Floor Lamps
407041
52182 Lamps-Floor Lamps 407041
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 64.00 Bulb Type: Reg. Qty: 3 Wattage: 60 Finish: Baj Jaj Haj Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 64.00
Bulb
Type: Reg.
Qty: 3
Wattage: 60
Finish: Baj Jaj Haj
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407041
Product Name 52182 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details