Capital Lighting, Inc. 65134 Mid. Chandeliers-Candle 407035

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Qty: 5 Finish: Cafe Noir/Silver Mica Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Qty: 5 Finish: Cafe Noir/Silver Mica Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65134 Mid. Chandeliers-Candle - 407035 - Capital Lighting, Inc.
Columbus, OH, USA
65134 Mid. Chandeliers-Candle
407035
65134 Mid. Chandeliers-Candle 407035
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Qty: 5 Finish: Cafe Noir/Silver Mica Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 29.00
Bulb
Type: Medium
Qty: 5
Finish: Cafe Noir/Silver Mica
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407035
Product Name 65134 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details