Capital Lighting, Inc. 65857 Pendants-Bowl Style 407023

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 41.00 Bulb Type: TBD Finish: Green Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 41.00 Bulb Type: TBD Finish: Green Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65857 Pendants-Bowl Style - 407023 - Capital Lighting, Inc.
Columbus, OH, USA
65857 Pendants-Bowl Style
407023
65857 Pendants-Bowl Style 407023
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 41.00 Bulb Type: TBD Finish: Green Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 41.00
Bulb
Type: TBD
Finish: Green
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407023
Product Name 65857 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details