Capital Lighting, Inc. 66086 Bathroom Fixtures-Two Lights 407022

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Halo Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Halo Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
66086 Bathroom Fixtures-Two Lights - 407022 - Capital Lighting, Inc.
Columbus, OH, USA
66086 Bathroom Fixtures-Two Lights
407022
66086 Bathroom Fixtures-Two Lights 407022
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Halo Qty: 2 Wattage: 25 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Halo
Qty: 2
Wattage: 25
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407022
Product Name 66086 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details