Capital Lighting, Inc. 65920 Semi-Flush Mts.-Drum Shade 407021

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65920 Semi-Flush Mts.-Drum Shade - 407021 - Capital Lighting, Inc.
Columbus, OH, USA
65920 Semi-Flush Mts.-Drum Shade
407021
65920 Semi-Flush Mts.-Drum Shade 407021
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407021
Product Name 65920 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details