Capital Lighting, Inc. 65334 Mid. Chandeliers-Glass Down 407012

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65334 Mid. Chandeliers-Glass Down - 407012 - Capital Lighting, Inc.
Columbus, OH, USA
65334 Mid. Chandeliers-Glass Down
407012
65334 Mid. Chandeliers-Glass Down 407012
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Amber
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407012
Product Name 65334 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details