Capital Lighting, Inc. 65228 Bathroom Fixtures-Four Lights 407011

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: I Discussed This With Ton Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: I Discussed This With Ton Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
65228 Bathroom Fixtures-Four Lights - 407011 - Capital Lighting, Inc.
Columbus, OH, USA
65228 Bathroom Fixtures-Four Lights
407011
65228 Bathroom Fixtures-Four Lights 407011
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: I Discussed This With Ton Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: I Discussed This With Ton
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407011
Product Name 65228 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details