Capital Lighting, Inc. 65693 Pendants-Other 407008

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Bulb Type: Medium Qty: 1 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Bulb Type: Medium Qty: 1 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65693 Pendants-Other - 407008 - Capital Lighting, Inc.
Columbus, OH, USA
65693 Pendants-Other
407008
65693 Pendants-Other 407008
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 18.00 Bulb Type: Medium Qty: 1 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407008
Product Name 65693 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details